Camden Electronics Ltd. Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss BIM2005/IP-BLK

Description
FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:170mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:170mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss - 74M6374 - Newark, An Avnet Company
Chicago, IL, United States
Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss
74M6374
Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss 74M6374
FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:170mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:170mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M6374
Product Name Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 2.01 inch (51 mm)
Width 3.23 inch (82 mm)
Depth 6.69 inch (170 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Enclosure - 4725409 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details