Camden Electronics Ltd. Emi/rfi Box Enclosure, Abs, Grey; Enclosure Type Camdenboss BIM2004/14-EMI/RFI

Description
EMI/RFI BOX ENCLOSURE, ABS, GREY; Enclosure Type:EMI/RFI Box; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
EMI/RFI BOX ENCLOSURE, ABS, GREY; Enclosure Type:EMI/RFI Box; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Box Enclosure, Abs, Grey; Enclosure Type Camdenboss - 23M5187 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Box Enclosure, Abs, Grey; Enclosure Type Camdenboss
23M5187
Emi/rfi Box Enclosure, Abs, Grey; Enclosure Type Camdenboss 23M5187
EMI/RFI BOX ENCLOSURE, ABS, GREY; Enclosure Type:EMI/RFI Box; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

EMI/RFI BOX ENCLOSURE, ABS, GREY; Enclosure Type:EMI/RFI Box; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5187
Product Name Emi/rfi Box Enclosure, Abs, Grey; Enclosure Type Camdenboss
Length 1.58 inch (40.01 mm)
Width 2.56 inch (65 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2565 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details