Camden Electronics Ltd. Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss BIM2004/14-BLK/BLK

Description
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss - 84X9893 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss
84X9893
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss 84X9893
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X9893
Product Name Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 1.58 inch (40.01 mm)
Width 2.56 inch (65 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGM16L - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details