Camden Electronics Ltd. Pcb Box Enclosure, Abs, White; Enclosure Type Camdenboss BIM2003/13-WH/WH

Description
PCB BOX ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Abs, White; Enclosure Type Camdenboss - 84X9892 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Abs, White; Enclosure Type Camdenboss
84X9892
Pcb Box Enclosure, Abs, White; Enclosure Type Camdenboss 84X9892
PCB BOX ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X9892
Product Name Pcb Box Enclosure, Abs, White; Enclosure Type Camdenboss
Length 1.22 inch (30.99 mm)
Width 2.44 inch (62 mm)
Depth 4.41 inch (112 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box; Polystyrene; 10.0 in.; 7.09 in.; 3.54 in.; -40 to 70 degC - 70075325 - Allied Electronics, Inc.
Specs
Type Junction Box
Length 10 inch (254 mm)
Width 3.54 inch (89.92 mm)
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details