EMI/RFI BOX ENCLOSURE, ABS, GREY; Enclosure Type:EMI/RFI Box; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 25M7764 |
| Product Name | Emi/rfi Box Enclosure, Abs, Grey; Enclosure Type Camdenboss |
| Length | 1.22 inch (30.99 mm) |
| Width | 2.44 inch (62 mm) |
| Depth | 4.41 inch (112 mm) |
| Material | ABS; ABS |