Camden Electronics Ltd. Pcb Box Enclosure, Abs, White; Enclosure Type Camdenboss BIM2002/12-WH/WH

Description
PCB BOX ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Abs, White; Enclosure Type Camdenboss - 84X9889 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Abs, White; Enclosure Type Camdenboss
84X9889
Pcb Box Enclosure, Abs, White; Enclosure Type Camdenboss 84X9889
PCB BOX ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X9889
Product Name Pcb Box Enclosure, Abs, White; Enclosure Type Camdenboss
Length 0.9839 inch (24.99 mm)
Width 1.97 inch (50 mm)
Depth 3.94 inch (100 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 107-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details