Camden Electronics Ltd. Emi/rfi Box Enclosure, Abs, Grey; Enclosure Type Camdenboss BIM2002/12-EMI/RFI

Description
EMI/RFI BOX ENCLOSURE, ABS, GREY; Enclosure Type:EMI/RFI Box; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
EMI/RFI BOX ENCLOSURE, ABS, GREY; Enclosure Type:EMI/RFI Box; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Box Enclosure, Abs, Grey; Enclosure Type Camdenboss - 23M5183 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Box Enclosure, Abs, Grey; Enclosure Type Camdenboss
23M5183
Emi/rfi Box Enclosure, Abs, Grey; Enclosure Type Camdenboss 23M5183
EMI/RFI BOX ENCLOSURE, ABS, GREY; Enclosure Type:EMI/RFI Box; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

EMI/RFI BOX ENCLOSURE, ABS, GREY; Enclosure Type:EMI/RFI Box; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5183
Product Name Emi/rfi Box Enclosure, Abs, Grey; Enclosure Type Camdenboss
Length 0.9839 inch (24.99 mm)
Width 1.97 inch (50 mm)
Depth 3.94 inch (100 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402FV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers