Camden Electronics Ltd. Flanged Lid Enclosure, Abs, Grey; Enclosure Type Camdenboss BIM2000/IP-GY

Description
FLANGED LID ENCLOSURE, ABS, GREY; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:27.99mm; External Width - Metric:52mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
FLANGED LID ENCLOSURE, ABS, GREY; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:27.99mm; External Width - Metric:52mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flanged Lid Enclosure, Abs, Grey; Enclosure Type Camdenboss - 74M6359 - Newark, An Avnet Company
Chicago, IL, United States
Flanged Lid Enclosure, Abs, Grey; Enclosure Type Camdenboss
74M6359
Flanged Lid Enclosure, Abs, Grey; Enclosure Type Camdenboss 74M6359
FLANGED LID ENCLOSURE, ABS, GREY; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:27.99mm; External Width - Metric:52mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

FLANGED LID ENCLOSURE, ABS, GREY; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:27.99mm; External Width - Metric:52mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M6359
Product Name Flanged Lid Enclosure, Abs, Grey; Enclosure Type Camdenboss
Length 1.1 inch (27.99 mm)
Width 2.05 inch (52 mm)
Depth 3.74 inch (95 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 031624 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details