Camden Electronics Ltd. Desktop Enclosure, Abs, Grey; Enclosure Type Camdenboss BIM1006-GY/PG

Description
DESKTOP ENCLOSURE, ABS, GREY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:72mm; External Width - Metric:215mm; External Depth - Metric:130mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
DESKTOP ENCLOSURE, ABS, GREY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:72mm; External Width - Metric:215mm; External Depth - Metric:130mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosure, Abs, Grey; Enclosure Type Camdenboss - 23M5180 - Newark, An Avnet Company
Chicago, IL, United States
Desktop Enclosure, Abs, Grey; Enclosure Type Camdenboss
23M5180
Desktop Enclosure, Abs, Grey; Enclosure Type Camdenboss 23M5180
DESKTOP ENCLOSURE, ABS, GREY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:72mm; External Width - Metric:215mm; External Depth - Metric:130mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

DESKTOP ENCLOSURE, ABS, GREY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:72mm; External Width - Metric:215mm; External Depth - Metric:130mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5180
Product Name Desktop Enclosure, Abs, Grey; Enclosure Type Camdenboss
Length 2.83 inch (72 mm)
Width 8.46 inch (215 mm)
Depth 5.12 inch (130 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers