Camden Electronics Ltd. Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss 2957-22

Description
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:16mm; External Width - Metric:36mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:16mm; External Width - Metric:36mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss - 34M8138 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss
34M8138
Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss 34M8138
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:16mm; External Width - Metric:36mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:-RoHS Compliant: Yes

HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:16mm; External Width - Metric:36mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 34M8138
Product Name Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details