Camden Electronics Ltd. Handheld Enclosure, Abs, Black, 5 Button; Enclosure Type Camdenboss 2955-20R-5

Description
HANDHELD ENCLOSURE, ABS, BLACK, 5 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ABS, BLACK, 5 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Abs, Black, 5 Button; Enclosure Type Camdenboss - 26M7041 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Abs, Black, 5 Button; Enclosure Type Camdenboss
26M7041
Handheld Enclosure, Abs, Black, 5 Button; Enclosure Type Camdenboss 26M7041
HANDHELD ENCLOSURE, ABS, BLACK, 5 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, ABS, BLACK, 5 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26M7041
Product Name Handheld Enclosure, Abs, Black, 5 Button; Enclosure Type Camdenboss
Length 0.4720 inch (11.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 105-906 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0131 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details