Camden Electronics Ltd. Handheld Enclosure, Abs, Black, 3 Button; Enclosure Type Camdenboss 2955-20R-3

Description
HANDHELD ENCLOSURE, ABS, BLACK, 3 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ABS, BLACK, 3 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Abs, Black, 3 Button; Enclosure Type Camdenboss - 26M7039 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Abs, Black, 3 Button; Enclosure Type Camdenboss
26M7039
Handheld Enclosure, Abs, Black, 3 Button; Enclosure Type Camdenboss 26M7039
HANDHELD ENCLOSURE, ABS, BLACK, 3 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, ABS, BLACK, 3 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26M7039
Product Name Handheld Enclosure, Abs, Black, 3 Button; Enclosure Type Camdenboss
Length 0.4720 inch (11.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 127-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2130 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details