Camden Electronics Ltd. Handheld Enclosure, Abs, Black, 2 Button; Enclosure Type Camdenboss 2955-20R-2

Description
HANDHELD ENCLOSURE, ABS, BLACK, 2 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ABS, BLACK, 2 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Abs, Black, 2 Button; Enclosure Type Camdenboss - 26M7038 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Abs, Black, 2 Button; Enclosure Type Camdenboss
26M7038
Handheld Enclosure, Abs, Black, 2 Button; Enclosure Type Camdenboss 26M7038
HANDHELD ENCLOSURE, ABS, BLACK, 2 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, ABS, BLACK, 2 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26M7038
Product Name Handheld Enclosure, Abs, Black, 2 Button; Enclosure Type Camdenboss
Length 0.4720 inch (11.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0139 - Newark, An Avnet Company
Specs
Length 1.4 inch (35.51 mm)
Width 3.37 inch (85.5 mm)
Depth 6.69 inch (170 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details