Camden Electronics Ltd. Handheld Enclosure, Abs, Black, 1 Button; Enclosure Type Camdenboss 2955-20R-1

Description
HANDHELD ENCLOSURE, ABS, BLACK, 1 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ABS, BLACK, 1 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Abs, Black, 1 Button; Enclosure Type Camdenboss - 26M7037 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Abs, Black, 1 Button; Enclosure Type Camdenboss
26M7037
Handheld Enclosure, Abs, Black, 1 Button; Enclosure Type Camdenboss 26M7037
HANDHELD ENCLOSURE, ABS, BLACK, 1 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, ABS, BLACK, 1 BUTTON; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26M7037
Product Name Handheld Enclosure, Abs, Black, 1 Button; Enclosure Type Camdenboss
Length 0.4720 inch (11.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details