Camden Electronics Ltd. Enclosure Type Camdenboss 21-15904

Description
Enclosure Type:-; Enclosure Material:-; External Height - Metric:203.7mm; External Width - Metric:81.8mm; External Depth - Metric:170mm; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:8"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:-; Enclosure Material:-; External Height - Metric:203.7mm; External Width - Metric:81.8mm; External Depth - Metric:170mm; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:8"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Camdenboss - 54X8892 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Camdenboss
54X8892
Enclosure Type Camdenboss 54X8892
Enclosure Type:-; Enclosure Material:-; External Height - Metric:203.7mm; External Width - Metric:81.8mm; External Depth - Metric:170mm; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:8"; Product Range:- RoHS Compliant: Yes

Enclosure Type:-; Enclosure Material:-; External Height - Metric:203.7mm; External Width - Metric:81.8mm; External Depth - Metric:170mm; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:8"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 54X8892
Product Name Enclosure Type Camdenboss
Length 8.02 inch (204 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details