Camden Electronics Ltd. Enclosure Type Camdenboss 21-15900

Description
Enclosure Type:-; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:105mm; External Depth - Metric:55.4mm; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:5.6"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:-; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:105mm; External Depth - Metric:55.4mm; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:5.6"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Camdenboss - 54X8890 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Camdenboss
54X8890
Enclosure Type Camdenboss 54X8890
Enclosure Type:-; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:105mm; External Depth - Metric:55.4mm; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:5.6"; Product Range:- RoHS Compliant: Yes

Enclosure Type:-; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:105mm; External Depth - Metric:55.4mm; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:5.6"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 54X8890
Product Name Enclosure Type Camdenboss
Length 5.62 inch (143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBHU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
General Purpose Enclosures - 2832128 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
View Details