Camden Electronics Ltd. Desktop Abs Case With Aluminum Panel 7-5/16 X 9-1/2 X 4; Enclosure Type Camdenboss 21-14592

Description
Desktop ABS Case with Aluminum Panel 7-5/16" x 9-1/2" x 4"; Enclosure Type:-; Enclosure Material:ABS; External Height - Metric:242.8mm; External Width - Metric:103mm; External Depth - Metric:187mm; IP Rating:IP40; Body Color:- RoHS Compliant: Yes
Description
Desktop ABS Case with Aluminum Panel 7-5/16" x 9-1/2" x 4"; Enclosure Type:-; Enclosure Material:ABS; External Height - Metric:242.8mm; External Width - Metric:103mm; External Depth - Metric:187mm; IP Rating:IP40; Body Color:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Desktop Abs Case With Aluminum Panel 7-5/16 X 9-1/2 X 4; Enclosure Type Camdenboss - 54X8561 - Newark, An Avnet Company
Chicago, IL, United States
Desktop Abs Case With Aluminum Panel 7-5/16 X 9-1/2 X 4; Enclosure Type Camdenboss
54X8561
Desktop Abs Case With Aluminum Panel 7-5/16 X 9-1/2 X 4; Enclosure Type Camdenboss 54X8561
Desktop ABS Case with Aluminum Panel 7-5/16" x 9-1/2" x 4"; Enclosure Type:-; Enclosure Material:ABS; External Height - Metric:242.8mm; External Width - Metric:103mm; External Depth - Metric:187mm; IP Rating:IP40; Body Color:- RoHS Compliant: Yes

Desktop ABS Case with Aluminum Panel 7-5/16" x 9-1/2" x 4"; Enclosure Type:-; Enclosure Material:ABS; External Height - Metric:242.8mm; External Width - Metric:103mm; External Depth - Metric:187mm; IP Rating:IP40; Body Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 54X8561
Product Name Desktop Abs Case With Aluminum Panel 7-5/16 X 9-1/2 X 4; Enclosure Type Camdenboss
Length 9.56 inch (243 mm)
Width 4.06 inch (103 mm)
Depth 7.36 inch (187 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details