Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: 292-LBGA
Inductance: 350μH
Current Rating: 18A
Voltage Rating: 600V
Power Rating: 1/4(W)
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 292-LBGA |