Calpeda Motor Driven Pump NM25/160AE-60

Description
DISCONTINUED BY MANUFACTURER, CALPEDA NM 25/160AE CLOSE COUPLED, CENTRIFUGAL END SUCTION PUMP WITH SCREWED (THREADED) CONNECTION AND 1.5KW (2.0HP) 415V 3PH 50HZ MOTOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CALPEDA NM 25/160AE CLOSE COUPLED, CENTRIFUGAL END SUCTION PUMP WITH SCREWED (THREADED) CONNECTION AND 1.5KW (2.0HP) 415V 3PH 50HZ MOTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor Driven Pump - 209527530 - Radwell International
Willingboro, NJ, United States
Motor Driven Pump
209527530
Motor Driven Pump 209527530
DISCONTINUED BY MANUFACTURER, CALPEDA NM 25/160AE CLOSE COUPLED, CENTRIFUGAL END SUCTION PUMP WITH SCREWED (THREADED) CONNECTION AND 1.5KW (2.0HP) 415V 3PH 50HZ MOTOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CALPEDA NM 25/160AE CLOSE COUPLED, CENTRIFUGAL END SUCTION PUMP WITH SCREWED (THREADED) CONNECTION AND 1.5KW (2.0HP) 415V 3PH 50HZ MOTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 209527530
Product Name Motor Driven Pump
Unlock Full Specs
to access all available technical data

Similar Products

GHS1DC9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.000 inch (25.4 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Central Heating Pumps - 2484948 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details