Manufacturer: Calogic, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121479-SSTPAD5-LF
Forward Voltage: 1.5 V
Power Dissipation: 360 mW
Forward Current: 10 mA
Categories: Custom Parts
Case / Package: SOT
Alternative Parts (Cross-Reference): SSTPAD5/LF; SSTPAD5LF;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1121479-SSTPAD5-LF |
| Product Name | Custom Parts - Custom Parts (S - T) - SSTPAD5-LF |