Manufacturer: Calogic, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178821-SSTPAD100-LF
Forward Voltage: 1.5 V
Categories: Custom Parts
Case / Package: SOT
Alternative Parts (Cross-Reference): SSTPAD100/LF; SSTPAD100LF;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Average Rectified Current: 10 mA
Max Repetitive Reverse Voltage (Vrrm): -60 V
Peak Reverse Current: -1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1178821-SSTPAD100-LF |
| Product Name | Custom Parts - Custom Parts (S - T) - SSTPAD100-LF |