Calogic, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD5001N SD5001N

Description
Manufacturer: Calogic, LLC Win Source Part Number: 1247357-SD5001N Manufacturer Homepage: www.calogic.net RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Calogic, LLC Win Source Part Number: 1247357-SD5001N Manufacturer Homepage: www.calogic.net RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD5001N - 1247357-SD5001N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD5001N
1247357-SD5001N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD5001N 1247357-SD5001N
Manufacturer: Calogic, LLC Win Source Part Number: 1247357-SD5001N Manufacturer Homepage: www.calogic.net RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Calogic, LLC
Win Source Part Number: 1247357-SD5001N
Manufacturer Homepage: www.calogic.net
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Trans MOSFET N-CH 10V 0.05A 16-Pin PDIP - SD5001N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans MOSFET N-CH 10V 0.05A 16-Pin PDIP
SD5001N
Trans MOSFET N-CH 10V 0.05A 16-Pin PDIP SD5001N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1247357-SD5001N SD5001N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD5001N Trans MOSFET N-CH 10V 0.05A 16-Pin PDIP
Package Type SOT3 PDIP-16
Unlock Full Specs
to access all available technical data

Similar Products

CSD16321Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16321Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
5 suppliers
MOSFET Transistor - 285-058N03L - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
40 V, N-channel Trench MOSFET - BUK6D120-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 5700 milliamps
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910028SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers