Calogic, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD213DE SD213DE

Description
Manufacturer: Calogic, LLC Win Source Part Number: 1247331-SD213DE Manufacturer Homepage: www.calogic.net RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Calogic, LLC Win Source Part Number: 1247331-SD213DE Manufacturer Homepage: www.calogic.net RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD213DE - 1247331-SD213DE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD213DE
1247331-SD213DE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD213DE 1247331-SD213DE
Manufacturer: Calogic, LLC Win Source Part Number: 1247331-SD213DE Manufacturer Homepage: www.calogic.net RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Calogic, LLC
Win Source Part Number: 1247331-SD213DE
Manufacturer Homepage: www.calogic.net
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Trans MOSFET N-CH 10V 0.05A - SD213DE - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans MOSFET N-CH 10V 0.05A
SD213DE
Trans MOSFET N-CH 10V 0.05A SD213DE
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1247331-SD213DE SD213DE
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD213DE Trans MOSFET N-CH 10V 0.05A
Package Type SOT3 TO-72
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827101P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110802SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Single FETs, MOSFETs - 568-5226-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers