Calogic, LLC Diode 35V 0.01A 2-Pin TO-92 JPAD200

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode 35V 0.01A 2-Pin TO-92 - JPAD200 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Diode 35V 0.01A 2-Pin TO-92
JPAD200
Diode 35V 0.01A 2-Pin TO-92 JPAD200
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Diodes
Product Number JPAD200
Product Name Diode 35V 0.01A 2-Pin TO-92
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1223293 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4478US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 40 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS1-500-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details