Calogic, LLC Diode 35V 4-Pin TO-71 DPAD10

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode 35V 4-Pin TO-71 - DPAD10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Diode 35V 4-Pin TO-71
DPAD10
Diode 35V 4-Pin TO-71 DPAD10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Diodes
Product Number DPAD10
Product Name Diode 35V 4-Pin TO-71
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2T2K - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS2-0-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type LLD - Model: YA985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X200UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 30 volts
View Details