Manufacturer: Calogic, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180257-CLM6321N-LF
Slew Rate: 1200 V/µs
Number of Channels: 1
Categories: Custom Parts
Case / Package: PDIP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Max Supply Voltage: 18 V
Input Offset Voltage (Vos): 50 µV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180257-CLM6321N-LF |
| Product Name | Custom Parts - Custom Parts (B - D) - CLM6321N-LF |