Calogic, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N4351 2N4351

Description
Manufacturer: Calogic, LLC Win Source Part Number: 1123863-2N4351 Manufacturer Homepage: www.calogic.net RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Calogic, LLC Win Source Part Number: 1123863-2N4351 Manufacturer Homepage: www.calogic.net RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N4351 - 1123863-2N4351 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N4351
1123863-2N4351
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N4351 1123863-2N4351
Manufacturer: Calogic, LLC Win Source Part Number: 1123863-2N4351 Manufacturer Homepage: www.calogic.net RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Calogic, LLC
Win Source Part Number: 1123863-2N4351
Manufacturer Homepage: www.calogic.net
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
285-2N4351
N-Channel MOSFET Transistor 285-2N4351
N-Channel Enhancement Mode MOSFET General Purpose Amplifier/Switch Product overview: 2N4351 from Calogic, LLC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N4351 can be used for catalog matching and distributor lookup.

N-Channel Enhancement Mode MOSFET General Purpose Amplifier/Switch Product overview: 2N4351 from Calogic, LLC is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N4351 can be used for catalog matching and distributor lookup.

Supplier's Site
Trans MOSFET N-CH 25V 0.1A 4-Pin TO-72 - 2N4351 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans MOSFET N-CH 25V 0.1A 4-Pin TO-72
2N4351
Trans MOSFET N-CH 25V 0.1A 4-Pin TO-72 2N4351
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1123863-2N4351 285-2N4351 2N4351
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N4351 N-Channel MOSFET Transistor Trans MOSFET N-CH 25V 0.1A 4-Pin TO-72
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data