Califia Lighting Inline On/off Switch Cable Assembly, 152.44Mm; Connector Type A Califia SW-1001

Description
INLINE ON/OFF SWITCH CABLE ASSEMBLY, 152.44MM; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:-; Product Range:-; Accessory Type:In-Line On/Off Switch Cable Assembly RoHS Compliant: Yes
Datasheet
Description
INLINE ON/OFF SWITCH CABLE ASSEMBLY, 152.44MM; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:-; Product Range:-; Accessory Type:In-Line On/Off Switch Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline On/off Switch Cable Assembly, 152.44Mm; Connector Type A Califia - 28W5054 - Newark, An Avnet Company
Chicago, IL, United States
Inline On/off Switch Cable Assembly, 152.44Mm; Connector Type A Califia
28W5054
Inline On/off Switch Cable Assembly, 152.44Mm; Connector Type A Califia 28W5054
INLINE ON/OFF SWITCH CABLE ASSEMBLY, 152.44MM; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:-; Product Range:-; Accessory Type:In-Line On/Off Switch Cable Assembly RoHS Compliant: Yes

INLINE ON/OFF SWITCH CABLE ASSEMBLY, 152.44MM; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:-; Product Range:-; Accessory Type:In-Line On/Off Switch Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28W5054
Product Name Inline On/off Switch Cable Assembly, 152.44Mm; Connector Type A Califia
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details