Califia Lighting LED Lighting Fixtures BP3200-W-S-12

Description
LED Lighting Fixtures Warm White 3000K Standard 12 in
Datasheet
Description
LED Lighting Fixtures Warm White 3000K Standard 12 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Fixtures
BP3200-W-S-12
LED Lighting Fixtures BP3200-W-S-12
LED Lighting Fixtures Warm White 3000K Standard 12 in

LED Lighting Fixtures Warm White 3000K Standard 12 in

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number BP3200-W-S-12
Product Name LED Lighting Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707706 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 10.5mm
Lead Length 10.5 mm (0.4134 inch)
View Details
T-1 Lens Cap-Clear - 8659 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers