Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED MOUNTS AND LENSES
CALIFIA LIGHTING
BP3200-C-S-12 -- LED LIGHTING FIXTURES
Califia Lighting
LED Lighting Fixtures
BP3200-C-S-12
Description
LED Lighting Fixtures Cool White 6500K Standard 12 in
Datasheet
Description
LED Lighting Fixtures Cool White 6500K Standard 12 in
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LED Lighting Fixtures
BP3200-C-S-12
LED Lighting Fixtures
BP3200-C-S-12
LED Lighting Fixtures Cool White 6500K Standard 12 in
LED Lighting Fixtures Cool White 6500K Standard 12 in
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
LED Mounts and Lenses
Product Number
BP3200-C-S-12
Product Name
LED Lighting Fixtures
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Lenses & Reflectors
1810687
Specs
LED Hardware
LED Lens
LED Type
14.9 x 12.9 x 13.8mm
Lead Length
14.9 mm (0.5866 inch)
View Details
SCHURTER Inc
LED Mounting Hardware
35.7024
View Details
Pexco
Custom Lighting Components - LED Lens Covers
Specs
LED Hardware
LED Lens
View Details
Keystone Electronics Corp.
T-1 Lens Cap-Red
8650
Specs
LED Hardware
LED Lens
LED Type
T-1 LED
Mount Style
PCB
View Details
3
suppliers