Califia Lighting LED Lighting Fixtures BC5500-W-F-12

Description
LED Lighting Fixtures Warm White 3100K Fixed Mount 12 in
Datasheet
Description
LED Lighting Fixtures Warm White 3100K Fixed Mount 12 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Fixtures
BC5500-W-F-12
LED Lighting Fixtures BC5500-W-F-12
LED Lighting Fixtures Warm White 3100K Fixed Mount 12 in

LED Lighting Fixtures Warm White 3100K Fixed Mount 12 in

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number BC5500-W-F-12
Product Name LED Lighting Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7362 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Lenses & Reflectors - 1700872 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
LED Type 19.7 (dia.) x 9.6mm
View Details
LED Holders - 1-2316510-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details