Global Specialties 840 TIE POINT BREADBOAD UBS-100

Description
The UBS-100 is Global Specialties largest single breadboard. The UBS-100 offers multiple bus strips and large socket area with 840 tie points. A permanent molded-in tie point numbering system allows the user to see at a glance where to tie wires and add connections. Each socket is made of durable polystyrene and nickel-silver contacts for the highest quality circuit connections. The UBS-100 comes with a heavy-duty Mylar backing to prevent short circuits Features Unlimited expansion Heavy-duty Mylar back prevents shorting Combines bus strip with breadboard 0.3 inch/0.6 inch center channels Replaceable nickel-silver spring clip contacts Accepts all components with leads up to 0.033 inches Combines additional boards for larger breadboarding areas Molded-in mounting holes permit front mounting to backplate or other surface with 4-40 flat head screws-rear mounting with #6-32F self-tapping screws
Description
The UBS-100 is Global Specialties largest single breadboard. The UBS-100 offers multiple bus strips and large socket area with 840 tie points. A permanent molded-in tie point numbering system allows the user to see at a glance where to tie wires and add connections. Each socket is made of durable polystyrene and nickel-silver contacts for the highest quality circuit connections. The UBS-100 comes with a heavy-duty Mylar backing to prevent short circuits Features Unlimited expansion Heavy-duty Mylar back prevents shorting Combines bus strip with breadboard 0.3 inch/0.6 inch center channels Replaceable nickel-silver spring clip contacts Accepts all components with leads up to 0.033 inches Combines additional boards for larger breadboarding areas Molded-in mounting holes permit front mounting to backplate or other surface with 4-40 flat head screws-rear mounting with #6-32F self-tapping screws

Suppliers

Company
Product
Description
Supplier Links
840 TIE POINT BREADBOAD - 70156589 - Allied Electronics, Inc.
Fort Worth, TX, USA
840 TIE POINT BREADBOAD
70156589
840 TIE POINT BREADBOAD 70156589
The UBS-100 is Global Specialties largest single breadboard. The UBS-100 offers multiple bus strips and large socket area with 840 tie points. A permanent molded-in tie point numbering system allows the user to see at a glance where to tie wires and add connections. Each socket is made of durable polystyrene and nickel-silver contacts for the highest quality circuit connections. The UBS-100 comes with a heavy-duty Mylar backing to prevent short circuits Features Unlimited expansion Heavy-duty Mylar back prevents shorting Combines bus strip with breadboard 0.3 inch/0.6 inch center channels Replaceable nickel-silver spring clip contacts Accepts all components with leads up to 0.033 inches Combines additional boards for larger breadboarding areas Molded-in mounting holes permit front mounting to backplate or other surface with 4-40 flat head screws-rear mounting with #6-32F self-tapping screws

The UBS-100 is Global Specialties largest single breadboard. The UBS-100 offers multiple bus strips and large socket area with 840 tie points. A permanent molded-in tie point numbering system allows the user to see at a glance where to tie wires and add connections. Each socket is made of durable polystyrene and nickel-silver contacts for the highest quality circuit connections. The UBS-100 comes with a heavy-duty Mylar backing to prevent short circuits
Features

  • Unlimited expansion
  • Heavy-duty Mylar back prevents shorting
  • Combines bus strip with breadboard
  • 0.3 inch/0.6 inch center channels
  • Replaceable nickel-silver spring clip contacts
  • Accepts all components with leads up to 0.033 inches
  • Combines additional boards for larger breadboarding areas
  • Molded-in mounting holes permit front mounting to backplate or other surface with 4-40 flat head screws-rear mounting with #6-32F self-tapping screws
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Development Boards
Product Number 70156589
Product Name 840 TIE POINT BREADBOAD
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Power, Motor & Robotics Development Tools - 2141979 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details