Global Specialties Socket; Vinyl; 0.33 in.; 2 Number of Terminal Strips; 470 Tie Point Breadboard QT-47S

Description
The Global Specialties Quick Test (QT) solderless breadboard sockets offer expandable, reusable breadboarding areas that bring ideas from conception to a working circuit quickly and conveniently. The QT series offers a versatile system that can be used for any kind of analog or digital circuit design or experiment. Global's unique molded tab and keyway construction allow for unlimited circuit size and molded-in mounting holes permit each socket to be mounted from either the front or rear of the socket. Each socket is made of durable polystyrene and nickel-silver contacts for the highest quality circuit connections. All QT breadboarding sockets come with a heavy-duty Mylar backing to prevent short circuits. Features Solderless socket and bus strips Molded-in mounting holes Vinyl back prevents shorting Replaceable nickel-silver spring clip contacts Accepts all components with leads up to 0.033 inches Conductive spring clips inside breadboard body grab component leads and connecting wires, AWG #22-30, securely Parts plug-in/pull-out without soldering or damage Patented tab/keyway features for simple interlocking of several breadboards into larger, more versatile arrays Standard 0.1-by-0.1 inch contact grid accommodates DIP ICs and virtually all modern active and passive components Molded tab/keyway feature interlocks adjoining elements into larger array Sockets provide twin columns of 5-point spring contact clips on each side of a 0.3-inch center channel Bus Strips provide twin rows of pre-connected 5-point contact clips MOUNTING — Molded-in mounting holes; mount with 4-40 flat head screws from top or 6-32F self-tapping screws from behind WIRE SIZE — #22 AWG wire preferred; component leads with diameters 0.01-0.033 inches (0.25-0.84 mm) acceptable, 0.015-0.032 inches (0.38-0.81 mm) recommended; prepared wire kit WK-1 is available HEIGHT — All Quick Test breadboards are 0.33 inches (8 mm) high RESISTANCE — Initial contact resistance is less than 0.5 milliohm, after multiple uses, this reduces to less than 0.4 milliohm
Description
The Global Specialties Quick Test (QT) solderless breadboard sockets offer expandable, reusable breadboarding areas that bring ideas from conception to a working circuit quickly and conveniently. The QT series offers a versatile system that can be used for any kind of analog or digital circuit design or experiment. Global's unique molded tab and keyway construction allow for unlimited circuit size and molded-in mounting holes permit each socket to be mounted from either the front or rear of the socket. Each socket is made of durable polystyrene and nickel-silver contacts for the highest quality circuit connections. All QT breadboarding sockets come with a heavy-duty Mylar backing to prevent short circuits. Features Solderless socket and bus strips Molded-in mounting holes Vinyl back prevents shorting Replaceable nickel-silver spring clip contacts Accepts all components with leads up to 0.033 inches Conductive spring clips inside breadboard body grab component leads and connecting wires, AWG #22-30, securely Parts plug-in/pull-out without soldering or damage Patented tab/keyway features for simple interlocking of several breadboards into larger, more versatile arrays Standard 0.1-by-0.1 inch contact grid accommodates DIP ICs and virtually all modern active and passive components Molded tab/keyway feature interlocks adjoining elements into larger array Sockets provide twin columns of 5-point spring contact clips on each side of a 0.3-inch center channel Bus Strips provide twin rows of pre-connected 5-point contact clips MOUNTING — Molded-in mounting holes; mount with 4-40 flat head screws from top or 6-32F self-tapping screws from behind WIRE SIZE — #22 AWG wire preferred; component leads with diameters 0.01-0.033 inches (0.25-0.84 mm) acceptable, 0.015-0.032 inches (0.38-0.81 mm) recommended; prepared wire kit WK-1 is available HEIGHT — All Quick Test breadboards are 0.33 inches (8 mm) high RESISTANCE — Initial contact resistance is less than 0.5 milliohm, after multiple uses, this reduces to less than 0.4 milliohm

Suppliers

Company
Product
Description
Supplier Links
Socket; Vinyl; 0.33 in.; 2 Number of Terminal Strips; 470 Tie Point Breadboard - 70156559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Vinyl; 0.33 in.; 2 Number of Terminal Strips; 470 Tie Point Breadboard
70156559
Socket; Vinyl; 0.33 in.; 2 Number of Terminal Strips; 470 Tie Point Breadboard 70156559
The Global Specialties Quick Test (QT) solderless breadboard sockets offer expandable, reusable breadboarding areas that bring ideas from conception to a working circuit quickly and conveniently. The QT series offers a versatile system that can be used for any kind of analog or digital circuit design or experiment. Global's unique molded tab and keyway construction allow for unlimited circuit size and molded-in mounting holes permit each socket to be mounted from either the front or rear of the socket. Each socket is made of durable polystyrene and nickel-silver contacts for the highest quality circuit connections. All QT breadboarding sockets come with a heavy-duty Mylar backing to prevent short circuits. Features Solderless socket and bus strips Molded-in mounting holes Vinyl back prevents shorting Replaceable nickel-silver spring clip contacts Accepts all components with leads up to 0.033 inches Conductive spring clips inside breadboard body grab component leads and connecting wires, AWG #22-30, securely Parts plug-in/pull-out without soldering or damage Patented tab/keyway features for simple interlocking of several breadboards into larger, more versatile arrays Standard 0.1-by-0.1 inch contact grid accommodates DIP ICs and virtually all modern active and passive components Molded tab/keyway feature interlocks adjoining elements into larger array Sockets provide twin columns of 5-point spring contact clips on each side of a 0.3-inch center channel Bus Strips provide twin rows of pre-connected 5-point contact clips MOUNTING — Molded-in mounting holes; mount with 4-40 flat head screws from top or 6-32F self-tapping screws from behind WIRE SIZE — #22 AWG wire preferred; component leads with diameters 0.01-0.033 inches (0.25-0.84 mm) acceptable, 0.015-0.032 inches (0.38-0.81 mm) recommended; prepared wire kit WK-1 is available HEIGHT — All Quick Test breadboards are 0.33 inches (8 mm) high RESISTANCE — Initial contact resistance is less than 0.5 milliohm, after multiple uses, this reduces to less than 0.4 milliohm

The Global Specialties Quick Test (QT) solderless breadboard sockets offer expandable, reusable breadboarding areas that bring ideas from conception to a working circuit quickly and conveniently. The QT series offers a versatile system that can be used for any kind of analog or digital circuit design or experiment. Global's unique molded tab and keyway construction allow for unlimited circuit size and molded-in mounting holes permit each socket to be mounted from either the front or rear of the socket. Each socket is made of durable polystyrene and nickel-silver contacts for the highest quality circuit connections. All QT breadboarding sockets come with a heavy-duty Mylar backing to prevent short circuits.
Features

  • Solderless socket and bus strips
  • Molded-in mounting holes
  • Vinyl back prevents shorting
  • Replaceable nickel-silver spring clip contacts
  • Accepts all components with leads up to 0.033 inches
  • Conductive spring clips inside breadboard body grab component leads and connecting wires, AWG #22-30, securely
  • Parts plug-in/pull-out without soldering or damage
  • Patented tab/keyway features for simple interlocking of several breadboards into larger, more versatile arrays
  • Standard 0.1-by-0.1 inch contact grid accommodates DIP ICs and virtually all modern active and passive components
  • Molded tab/keyway feature interlocks adjoining elements into larger array
  • Sockets provide twin columns of 5-point spring contact clips on each side of a 0.3-inch center channel
  • Bus Strips provide twin rows of pre-connected 5-point contact clips
  • MOUNTING — Molded-in mounting holes; mount with 4-40 flat head screws from top or 6-32F self-tapping screws from behind
  • WIRE SIZE — #22 AWG wire preferred; component leads with diameters 0.01-0.033 inches (0.25-0.84 mm) acceptable, 0.015-0.032 inches (0.38-0.81 mm) recommended; prepared wire kit WK-1 is available
  • HEIGHT — All Quick Test breadboards are 0.33 inches (8 mm) high
  • RESISTANCE — Initial contact resistance is less than 0.5 milliohm, after multiple uses, this reduces to less than 0.4 milliohm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Development Boards
Product Number 70156559
Product Name Socket; Vinyl; 0.33 in.; 2 Number of Terminal Strips; 470 Tie Point Breadboard
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2305130 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-045S-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers