Global Specialties Proto-Board Workstation W/ Case; Board Type Global Specialties PB-503C

Description
PROTO-BOARD WORKSTATION W/ CASE; Board Type:Workstation, Analogue / Digital Design; Board Material:-; Hole Diameter:-; External Height:355.6mm; External Width:482.6mm; Board Thickness:-; Body Material:Thermosplas tic; Size:7 x 19 in RoHS Compliant: NA
Datasheet
Description
PROTO-BOARD WORKSTATION W/ CASE; Board Type:Workstation, Analogue / Digital Design; Board Material:-; Hole Diameter:-; External Height:355.6mm; External Width:482.6mm; Board Thickness:-; Body Material:Thermosplas tic; Size:7 x 19 in RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proto-Board Workstation W/ Case; Board Type Global Specialties - 17C6974 - Newark, An Avnet Company
Chicago, IL, United States
Proto-Board Workstation W/ Case; Board Type Global Specialties
17C6974
Proto-Board Workstation W/ Case; Board Type Global Specialties 17C6974
PROTO-BOARD WORKSTATION W/ CASE; Board Type:Workstation, Analogue / Digital Design; Board Material:-; Hole Diameter:-; External Height:355.6mm; External Width:482.6mm; Board Thickness:-; Body Material:Thermosplas tic; Size:7 x 19 in RoHS Compliant: NA

PROTO-BOARD WORKSTATION W/ CASE; Board Type:Workstation, Analogue / Digital Design; Board Material:-; Hole Diameter:-; External Height:355.6mm; External Width:482.6mm; Board Thickness:-; Body Material:Thermosplastic; Size:7 x 19 in RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 17C6974
Product Name Proto-Board Workstation W/ Case; Board Type Global Specialties
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, MNA-5W+,DQ849, 50 OHM - TB-186-5W+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1887098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-915-USP410-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers