Global Specialties Proto-Board; High Impact Molded Case; 6.5 in. H x 16 in. W x 11.5 in. D; 2520 PB-503

Description
The PB-503 Analog & Digital Design Workstation is a robust electronics trainer suitable for all levels of electronics instruction and design. Utilizing the PB-503, students will learn valuable hands-on breadboarding techniques and build a solid foundation in circuit experimentation, construction and analysis. Experienced designers will find the PB-503 an invaluable instrument, providing a reliable platform for the most advanced and demanding design applications. The PB-503 can be used to construct basic series and parallel circuits to the most complicated multi-stage microcomputer circuits, incorporating the latest in industrial technology. Features 3-year warranty on all parts and workmanship Ideal for analog, digital and microprocessor circuits New high & low buffered logic indicators 8 channel logic monitor New 8 selectable logic switches Function Generator with continuously variable sine, square and triangle waveforms and TTL pulses Triple output power supply offers fixed 5 VDC supply plus two variable outputs: ±1.3 to ±15 VDC Two Digital Pulsers Audio experimentation speaker Removable breadboard plate with additional plates available Multiple features in one complete test instrument saves hundreds of dollars necessary for individual units
Description
The PB-503 Analog & Digital Design Workstation is a robust electronics trainer suitable for all levels of electronics instruction and design. Utilizing the PB-503, students will learn valuable hands-on breadboarding techniques and build a solid foundation in circuit experimentation, construction and analysis. Experienced designers will find the PB-503 an invaluable instrument, providing a reliable platform for the most advanced and demanding design applications. The PB-503 can be used to construct basic series and parallel circuits to the most complicated multi-stage microcomputer circuits, incorporating the latest in industrial technology. Features 3-year warranty on all parts and workmanship Ideal for analog, digital and microprocessor circuits New high & low buffered logic indicators 8 channel logic monitor New 8 selectable logic switches Function Generator with continuously variable sine, square and triangle waveforms and TTL pulses Triple output power supply offers fixed 5 VDC supply plus two variable outputs: ±1.3 to ±15 VDC Two Digital Pulsers Audio experimentation speaker Removable breadboard plate with additional plates available Multiple features in one complete test instrument saves hundreds of dollars necessary for individual units

Suppliers

Company
Product
Description
Supplier Links
Proto-Board; High Impact Molded Case; 6.5 in. H x 16 in. W x 11.5 in. D; 2520 - 70156600 - Allied Electronics, Inc.
Fort Worth, TX, USA
Proto-Board; High Impact Molded Case; 6.5 in. H x 16 in. W x 11.5 in. D; 2520
70156600
Proto-Board; High Impact Molded Case; 6.5 in. H x 16 in. W x 11.5 in. D; 2520 70156600
The PB-503 Analog & Digital Design Workstation is a robust electronics trainer suitable for all levels of electronics instruction and design. Utilizing the PB-503, students will learn valuable hands-on breadboarding techniques and build a solid foundation in circuit experimentation, construction and analysis. Experienced designers will find the PB-503 an invaluable instrument, providing a reliable platform for the most advanced and demanding design applications. The PB-503 can be used to construct basic series and parallel circuits to the most complicated multi-stage microcomputer circuits, incorporating the latest in industrial technology. Features 3-year warranty on all parts and workmanship Ideal for analog, digital and microprocessor circuits New high & low buffered logic indicators 8 channel logic monitor New 8 selectable logic switches Function Generator with continuously variable sine, square and triangle waveforms and TTL pulses Triple output power supply offers fixed 5 VDC supply plus two variable outputs: ±1.3 to ±15 VDC Two Digital Pulsers Audio experimentation speaker Removable breadboard plate with additional plates available Multiple features in one complete test instrument saves hundreds of dollars necessary for individual units

The PB-503 Analog & Digital Design Workstation is a robust electronics trainer suitable for all levels of electronics instruction and design. Utilizing the PB-503, students will learn valuable hands-on breadboarding techniques and build a solid foundation in circuit experimentation, construction and analysis. Experienced designers will find the PB-503 an invaluable instrument, providing a reliable platform for the most advanced and demanding design applications. The PB-503 can be used to construct basic series and parallel circuits to the most complicated multi-stage microcomputer circuits, incorporating the latest in industrial technology.
Features

  • 3-year warranty on all parts and workmanship
  • Ideal for analog, digital and microprocessor circuits
  • New high & low buffered logic indicators
  • 8 channel logic monitor
  • New 8 selectable logic switches
  • Function Generator with continuously variable sine, square and triangle waveforms and TTL pulses
  • Triple output power supply offers fixed 5 VDC supply plus two variable outputs: ±1.3 to ±15 VDC
  • Two Digital Pulsers
  • Audio experimentation speaker
  • Removable breadboard plate with additional plates available
  • Multiple features in one complete test instrument saves hundreds of dollars necessary for individual units
Supplier's Site
Proto-Board Workstation; Board Type Global Specialties - 17C6973 - Newark, An Avnet Company
Chicago, IL, United States
Proto-Board Workstation; Board Type Global Specialties
17C6973
Proto-Board Workstation; Board Type Global Specialties 17C6973
PROTO-BOARD WORKSTATION; Board Type:Workstation, Analogue / Digital Design; Board Material:-; Hole Diameter:-; External Height:165.1mm; External Width:406.4mm; Board Thickness:-; Body Material:Thermosplas tic; Size:11.5 x 16 in RoHS Compliant: NA

PROTO-BOARD WORKSTATION; Board Type:Workstation, Analogue / Digital Design; Board Material:-; Hole Diameter:-; External Height:165.1mm; External Width:406.4mm; Board Thickness:-; Body Material:Thermosplastic; Size:11.5 x 16 in RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 70156600 17C6973
Product Name Proto-Board; High Impact Molded Case; 6.5 in. H x 16 in. W x 11.5 in. D; 2520 Proto-Board Workstation; Board Type Global Specialties
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1311325 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Expansion Boards, Daughter Cards - 2312-DWS1000-ND - DigiKey
Specs
Supported System Transceiver
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY3269N-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; RGB LED Controller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers