Global Specialties Logic Design Trainer; Board Type Global Specialties PB-501

Description
LOGIC DESIGN TRAINER; Board Type:Trainer, Logic Design; Board Material:-; Hole Diameter:-; External Height:254mm; External Width:190.5mm; Board Thickness:-; Board Power Source:Four 1.5V C batteries; Body Material:Plastic Case RoHS Compliant: NA
Datasheet
Description
LOGIC DESIGN TRAINER; Board Type:Trainer, Logic Design; Board Material:-; Hole Diameter:-; External Height:254mm; External Width:190.5mm; Board Thickness:-; Board Power Source:Four 1.5V C batteries; Body Material:Plastic Case RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Design Trainer; Board Type Global Specialties - 28K2493 - Newark, An Avnet Company
Chicago, IL, United States
Logic Design Trainer; Board Type Global Specialties
28K2493
Logic Design Trainer; Board Type Global Specialties 28K2493
LOGIC DESIGN TRAINER; Board Type:Trainer, Logic Design; Board Material:-; Hole Diameter:-; External Height:254mm; External Width:190.5mm; Board Thickness:-; Board Power Source:Four 1.5V C batteries; Body Material:Plastic Case RoHS Compliant: NA

LOGIC DESIGN TRAINER; Board Type:Trainer, Logic Design; Board Material:-; Hole Diameter:-; External Height:254mm; External Width:190.5mm; Board Thickness:-; Board Power Source:Four 1.5V C batteries; Body Material:Plastic Case RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 28K2493
Product Name Logic Design Trainer; Board Type Global Specialties
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2473244 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 2312-QPA1022EVB0-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Specs
Category Developement Board
Manufacturer Pioneer; Other
View Details