Global Specialties Proto-Board, Solderless; Thermoplastic;9.8 in. L x 8 in. W x 1.4 in. H; 3060 PB-104

Description
Global Specialties Premium Proto-Board solderless breadboarding systems continue to be the industry standard for quality, durability and reliability. Global's high quality plastic sockets with nickel-silver contacts are mounted to either anodized aluminum, or high-impact plastic back plates. Non-skid rubber feet and color-coded binding posts are included for the ultimate in utility and versatility. Global's premium Proto-Boards have tie point capacities ranging from 840 to 4560 tie points (PB-105 is the largest externally powered solderless breadboard available). Use Global's Proto-Boards to design test fixtures, perform lab experiments and in all areas of custom electronic design applications. Features Today's Standard For Quality In Breadboarding Ideal for proto-typing circuit applications to 57 MHz and more QT Sockets and bus strips mounted on rugged back panel Recommended for design, test fixture, quality control and education Unconditional lifetime warranty Nickel silver alloy pins are pre-stressed, spring loaded and non-corrosive for long term reliability Molded in a rugged thermoplastic for durability and high temperature application Heavy mylar backing eliminates possibility of short circuits Patented design Proudly made in the U.S.A. from domestic materials Innovators of high quality breadboards since 1973
Description
Global Specialties Premium Proto-Board solderless breadboarding systems continue to be the industry standard for quality, durability and reliability. Global's high quality plastic sockets with nickel-silver contacts are mounted to either anodized aluminum, or high-impact plastic back plates. Non-skid rubber feet and color-coded binding posts are included for the ultimate in utility and versatility. Global's premium Proto-Boards have tie point capacities ranging from 840 to 4560 tie points (PB-105 is the largest externally powered solderless breadboard available). Use Global's Proto-Boards to design test fixtures, perform lab experiments and in all areas of custom electronic design applications. Features Today's Standard For Quality In Breadboarding Ideal for proto-typing circuit applications to 57 MHz and more QT Sockets and bus strips mounted on rugged back panel Recommended for design, test fixture, quality control and education Unconditional lifetime warranty Nickel silver alloy pins are pre-stressed, spring loaded and non-corrosive for long term reliability Molded in a rugged thermoplastic for durability and high temperature application Heavy mylar backing eliminates possibility of short circuits Patented design Proudly made in the U.S.A. from domestic materials Innovators of high quality breadboards since 1973

Suppliers

Company
Product
Description
Supplier Links
Proto-Board, Solderless; Thermoplastic;9.8 in. L x 8 in. W x 1.4 in. H; 3060 - 70156596 - Allied Electronics, Inc.
Fort Worth, TX, USA
Proto-Board, Solderless; Thermoplastic;9.8 in. L x 8 in. W x 1.4 in. H; 3060
70156596
Proto-Board, Solderless; Thermoplastic;9.8 in. L x 8 in. W x 1.4 in. H; 3060 70156596
Global Specialties Premium Proto-Board solderless breadboarding systems continue to be the industry standard for quality, durability and reliability. Global's high quality plastic sockets with nickel-silver contacts are mounted to either anodized aluminum, or high-impact plastic back plates. Non-skid rubber feet and color-coded binding posts are included for the ultimate in utility and versatility. Global's premium Proto-Boards have tie point capacities ranging from 840 to 4560 tie points (PB-105 is the largest externally powered solderless breadboard available). Use Global's Proto-Boards to design test fixtures, perform lab experiments and in all areas of custom electronic design applications. Features Today's Standard For Quality In Breadboarding Ideal for proto-typing circuit applications to 57 MHz and more QT Sockets and bus strips mounted on rugged back panel Recommended for design, test fixture, quality control and education Unconditional lifetime warranty Nickel silver alloy pins are pre-stressed, spring loaded and non-corrosive for long term reliability Molded in a rugged thermoplastic for durability and high temperature application Heavy mylar backing eliminates possibility of short circuits Patented design Proudly made in the U.S.A. from domestic materials Innovators of high quality breadboards since 1973

Global Specialties Premium Proto-Board solderless breadboarding systems continue to be the industry standard for quality, durability and reliability. Global's high quality plastic sockets with nickel-silver contacts are mounted to either anodized aluminum, or high-impact plastic back plates. Non-skid rubber feet and color-coded binding posts are included for the ultimate in utility and versatility. Global's premium Proto-Boards have tie point capacities ranging from 840 to 4560 tie points (PB-105 is the largest externally powered solderless breadboard available). Use Global's Proto-Boards to design test fixtures, perform lab experiments and in all areas of custom electronic design applications.
Features

  • Today's Standard For Quality In Breadboarding
  • Ideal for proto-typing circuit applications to 57 MHz and more
  • QT Sockets and bus strips mounted on rugged back panel
  • Recommended for design, test fixture, quality control and education
  • Unconditional lifetime warranty
  • Nickel silver alloy pins are pre-stressed, spring loaded and non-corrosive for long term reliability
  • Molded in a rugged thermoplastic for durability and high temperature application
  • Heavy mylar backing eliminates possibility of short circuits
  • Patented design
  • Proudly made in the U.S.A. from domestic materials

  • Innovators of high quality breadboards since 1973
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Development Boards
Product Number 70156596
Product Name Proto-Board, Solderless; Thermoplastic;9.8 in. L x 8 in. W x 1.4 in. H; 3060
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB for BAT-10+ (WITH CONN) - TB-BAT-10C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1816588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details