Global Specialties Hobby/education Kit, Lipo Batt Charger; Silicon Manufacturer Global Specialties GSK-819

Description
HOBBY/EDUCATION KIT, LIPO BATT CHARGER; Silicon Manufacturer:-; Silicon Core Number:-; Kit Application Type:Education / Hobby; Application Sub Type:Li-Ion Battery Charger; Kit Contents:Prototype Board, Assembling Components RoHS Compliant: Yes
Description
HOBBY/EDUCATION KIT, LIPO BATT CHARGER; Silicon Manufacturer:-; Silicon Core Number:-; Kit Application Type:Education / Hobby; Application Sub Type:Li-Ion Battery Charger; Kit Contents:Prototype Board, Assembling Components RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hobby/Education Kit, Lipo Batt Charger (Model GSK-819) is designed for assembling a Lithium-ion Polymer battery charger suitable for various applications, including radio-controlled devices and portable electronics. It operates with a power source of 12-15 VDC and requires a minimum current of 600 mA. The charger supports selectable charge currents of 400 mA or 600 mA and can charge 1 to 2 cells, with an automatic cut-off feature to prevent overcharging. The kit includes a printed circuit board (PCB) measuring 3.73 x 2.44 inches and features LED indicators to show charging status. The assembly process involves careful placement of components, with specific attention to polarity, particularly for electrolytic capacitors. Testing procedures are outlined to ensure proper functionality, including voltage adjustments and current selection. The kit is compatible with an optional housing accessory (GSB-04) for the PCB and batteries.

Datasheet Summary
Powered by GS/AI

The Hobby/Education Kit, Lipo Batt Charger (Model GSK-819) is designed for assembling a Lithium-ion Polymer battery charger suitable for various applications, including radio-controlled devices and portable electronics. It operates with a power source of 12-15 VDC and requires a minimum current of 600 mA. The charger supports selectable charge currents of 400 mA or 600 mA and can charge 1 to 2 cells, with an automatic cut-off feature to prevent overcharging. The kit includes a printed circuit board (PCB) measuring 3.73 x 2.44 inches and features LED indicators to show charging status. The assembly process involves careful placement of components, with specific attention to polarity, particularly for electrolytic capacitors. Testing procedures are outlined to ensure proper functionality, including voltage adjustments and current selection. The kit is compatible with an optional housing accessory (GSB-04) for the PCB and batteries.

Suppliers

Company
Product
Description
Supplier Links
Hobby/education Kit, Lipo Batt Charger; Silicon Manufacturer Global Specialties - 72W1155 - Newark, An Avnet Company
Chicago, IL, United States
Hobby/education Kit, Lipo Batt Charger; Silicon Manufacturer Global Specialties
72W1155
Hobby/education Kit, Lipo Batt Charger; Silicon Manufacturer Global Specialties 72W1155
HOBBY/EDUCATION KIT, LIPO BATT CHARGER; Silicon Manufacturer:-; Silicon Core Number:-; Kit Application Type:Education / Hobby; Application Sub Type:Li-Ion Battery Charger; Kit Contents:Prototype Board, Assembling Components RoHS Compliant: Yes

HOBBY/EDUCATION KIT, LIPO BATT CHARGER; Silicon Manufacturer:-; Silicon Core Number:-; Kit Application Type:Education / Hobby; Application Sub Type:Li-Ion Battery Charger; Kit Contents:Prototype Board, Assembling Components RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 72W1155
Product Name Hobby/education Kit, Lipo Batt Charger; Silicon Manufacturer Global Specialties
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BDCA-10-252+,50 OHM - TB-115+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2305130 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers