Global Specialties Test Leads GSA-3746

Description
Test Leads LEADS KELVIN CLIPS LCR METER
Description
Test Leads LEADS KELVIN CLIPS LCR METER
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Lead, BNC Plug-Kelvin Clip, Black (part number 59Y8774) is designed for use with instruments featuring a 4-wire BNC connector interface, specifically optimized for the LCR-600. This product is suitable for applications in educational labs, hobbyist projects, and industrial settings. It features Kelvin clips that enhance measurement precision and stability, particularly for low voltage systems. The lead length is 80 cm (31.5 inches), making it versatile for various setups. The product is compliant with IEC 61010-031 safety standards, ensuring it meets necessary safety requirements for electronic testing.

Datasheet Summary
Powered by GS/AI

The Test Lead, BNC Plug-Kelvin Clip, Black (part number 59Y8774) is designed for use with instruments featuring a 4-wire BNC connector interface, specifically optimized for the LCR-600. This product is suitable for applications in educational labs, hobbyist projects, and industrial settings. It features Kelvin clips that enhance measurement precision and stability, particularly for low voltage systems. The lead length is 80 cm (31.5 inches), making it versatile for various setups. The product is compliant with IEC 61010-031 safety standards, ensuring it meets necessary safety requirements for electronic testing.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
GSA-3746
Test Leads GSA-3746
Test Leads LEADS KELVIN CLIPS LCR METER

Test Leads LEADS KELVIN CLIPS LCR METER

Buy Now
Test Lead, Bnc Plug-Kelvin Clip, Black; Bnc Connector Type Global Specialties - 59Y8774 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc Plug-Kelvin Clip, Black; Bnc Connector Type Global Specialties
59Y8774
Test Lead, Bnc Plug-Kelvin Clip, Black; Bnc Connector Type Global Specialties 59Y8774
TEST LEAD, BNC PLUG-KELVIN CLIP, BLACK; BNC Connector Type:BNC Plug; Test Connector Type B:Kelvin Clip; Lead Length - Imperial:31.5"; Lead Length - Metric:800mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

TEST LEAD, BNC PLUG-KELVIN CLIP, BLACK; BNC Connector Type:BNC Plug; Test Connector Type B:Kelvin Clip; Lead Length - Imperial:31.5"; Lead Length - Metric:800mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number GSA-3746 59Y8774
Product Name Test Leads Test Lead, Bnc Plug-Kelvin Clip, Black; Bnc Connector Type Global Specialties
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XH Macro-Hook to 9306 Stacking Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 636XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details