Global Specialties Minipro Test Clip Set, Polyamide, 500Mm; Test Connector Type A Global Specialties GSA-3185

Description
MINIPRO TEST CLIP SET, POLYAMIDE, 500MM; Test Connector Type A:Test Clip; Test Connector Type B:Test Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Grey; Lead Length - Metric:500mm; Lead Length - Imperial:19.68" RoHS Compliant: Yes
Datasheet
Description
MINIPRO TEST CLIP SET, POLYAMIDE, 500MM; Test Connector Type A:Test Clip; Test Connector Type B:Test Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Grey; Lead Length - Metric:500mm; Lead Length - Imperial:19.68" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minipro Test Clip Set, Polyamide, 500Mm; Test Connector Type A Global Specialties - 92T3305 - Newark, An Avnet Company
Chicago, IL, United States
Minipro Test Clip Set, Polyamide, 500Mm; Test Connector Type A Global Specialties
92T3305
Minipro Test Clip Set, Polyamide, 500Mm; Test Connector Type A Global Specialties 92T3305
MINIPRO TEST CLIP SET, POLYAMIDE, 500MM; Test Connector Type A:Test Clip; Test Connector Type B:Test Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Grey; Lead Length - Metric:500mm; Lead Length - Imperial:19.68" RoHS Compliant: Yes

MINIPRO TEST CLIP SET, POLYAMIDE, 500MM; Test Connector Type A:Test Clip; Test Connector Type B:Test Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Grey; Lead Length - Metric:500mm; Lead Length - Imperial:19.68" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
GSA-3185
Test Leads GSA-3185
Test Leads Test Clip Lead Kit 10 pcs.

Test Leads Test Clip Lead Kit 10 pcs.

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 92T3305 GSA-3185
Product Name Minipro Test Clip Set, Polyamide, 500Mm; Test Connector Type A Global Specialties Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Molex Signal Tech Industrial Ltd.
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1745667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details