Cal Test Electronics, Inc. Oscilloscope Probes GE3231

Description
"100:1 Passive 200MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 2000V"
Request a Quote Datasheet
Description
"100:1 Passive 200MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 2000V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKGE3231-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKGE3231-ND
Oscilloscope Probes BKGE3231-ND
"100:1 Passive 200MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 2000V"

"100:1 Passive 200MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 2000V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
GE3231
Test Probes GE3231
Test Probes Oprobe x100,200MHz 2kV-3200 Series

Test Probes Oprobe x100,200MHz 2kV-3200 Series

Buy Now Datasheet
Passive Probe, 100 Cal Test Electronics - 50AC8938 - Newark, An Avnet Company
Chicago, IL, United States
Passive Probe, 100 Cal Test Electronics
50AC8938
Passive Probe, 100 Cal Test Electronics 50AC8938
PASSIVE PROBE, 100:1, 200MHZ, 2KV; Oscilloscope Probe Function:Passive; Bandwidth:200MHz; Input Voltage Max:2kV; Test Probe Attenuation:100:1; For Use With:General Purpose Oscilloscopes; Product Range:GE3200 Series RoHS Compliant: Yes

PASSIVE PROBE, 100:1, 200MHZ, 2KV; Oscilloscope Probe Function:Passive; Bandwidth:200MHz; Input Voltage Max:2kV; Test Probe Attenuation:100:1; For Use With:General Purpose Oscilloscopes; Product Range:GE3200 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKGE3231-ND GE3231 50AC8938
Product Name Oscilloscope Probes Test Probes Passive Probe, 100 Cal Test Electronics
Probe Technology Passive
Attenuation Factor 100X
Bandwidth 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Molex Signal Tech Industrial Ltd.
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1796899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details