Cal Test Electronics, Inc. Oscilloscope Probes GE2511

Description
"10:1 Passive 250MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"10:1 Passive 250MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKGE2511-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKGE2511-ND
Oscilloscope Probes BKGE2511-ND
"10:1 Passive 250MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

"10:1 Passive 250MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
GE2511
Test Probes GE2511
Test Probes Oprobe x10, 250MHz 2500 Series,1.2m,ELD

Test Probes Oprobe x10, 250MHz 2500 Series,1.2m,ELD

Buy Now Datasheet
Osc Probe, Passive, 250 Mhz, 600 V, 10 Cal Test Electronics - 50AC8937 - Newark, An Avnet Company
Chicago, IL, United States
Osc Probe, Passive, 250 Mhz, 600 V, 10 Cal Test Electronics
50AC8937
Osc Probe, Passive, 250 Mhz, 600 V, 10 Cal Test Electronics 50AC8937
OSC PROBE, PASSIVE, 250 MHZ, 600 V, 10:1; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:600V; Test Probe Attenuation:10:1; For Use With:All Makes & Models of Oscilloscopes; Product Range:- RoHS Compliant: Yes

OSC PROBE, PASSIVE, 250 MHZ, 600 V, 10:1; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:600V; Test Probe Attenuation:10:1; For Use With:All Makes & Models of Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKGE2511-ND GE2511 50AC8937
Product Name Oscilloscope Probes Test Probes Osc Probe, Passive, 250 Mhz, 600 V, 10 Cal Test Electronics
Probe Technology Passive
Attenuation Factor 10X
Bandwidth 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Alligator Clip to Meter Banana Plug, 18 AWG PVC Test Lead - 685 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details