Cal Test Electronics, Inc. Test Clips CTM-30C

Description
Test Clips Miniature Alligator Copper, 5A
Description
Test Clips Miniature Alligator Copper, 5A
Datasheet
Datasheet Summary
Powered by GS/AI

The Miniature Alligator Clip from Cal Test Electronics is designed for general test work and features solid copper construction. It has a maximum current rating of 5 A and is compliant with RoHS standards. The jaws of the clip can open to 0.188 inches (4.8 mm), and the overall length of the clip is 1.1 inches (28 mm). It can be connected via solder or crimp methods, making it versatile for various applications. This product is suitable for engineers looking for reliable and compliant alligator clips for testing purposes.

Datasheet Summary
Powered by GS/AI

The Miniature Alligator Clip from Cal Test Electronics is designed for general test work and features solid copper construction. It has a maximum current rating of 5 A and is compliant with RoHS standards. The jaws of the clip can open to 0.188 inches (4.8 mm), and the overall length of the clip is 1.1 inches (28 mm). It can be connected via solder or crimp methods, making it versatile for various applications. This product is suitable for engineers looking for reliable and compliant alligator clips for testing purposes.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Clips
CTM-30C
Test Clips CTM-30C
Test Clips Miniature Alligator Copper, 5A

Test Clips Miniature Alligator Copper, 5A

Buy Now Datasheet
Miniature Alligator, Copper, 5A Rohs Compliant Cal Test Electronics - 02AH5909 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Alligator, Copper, 5A Rohs Compliant Cal Test Electronics
02AH5909
Miniature Alligator, Copper, 5A Rohs Compliant Cal Test Electronics 02AH5909
MINIATURE ALLIGATOR, COPPER, 5A ROHS COMPLIANT: YES

MINIATURE ALLIGATOR, COPPER, 5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CTM-30C 02AH5909
Product Name Test Clips Miniature Alligator, Copper, 5A Rohs Compliant Cal Test Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Straight Plug - 150514 - PIC Wire & Cable
Specs
Geometry Straight
View Details