Cal Test Electronics, Inc. Cat Iii Hook Clip, 1Kv/5A, 126Mm, Black; Connector Type Cal Test Electronics CT4466-0

Description
CAT III HOOK CLIP, 1KV/5A, 126MM, BLACK; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Hook; Current Rating:5A; Overall Length:126mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes
Description
CAT III HOOK CLIP, 1KV/5A, 126MM, BLACK; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Hook; Current Rating:5A; Overall Length:126mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cat Iii Hook Clip, 1Kv/5A, 126Mm, Black; Connector Type Cal Test Electronics - 27AK4383 - Newark, An Avnet Company
Chicago, IL, United States
Cat Iii Hook Clip, 1Kv/5A, 126Mm, Black; Connector Type Cal Test Electronics
27AK4383
Cat Iii Hook Clip, 1Kv/5A, 126Mm, Black; Connector Type Cal Test Electronics 27AK4383
CAT III HOOK CLIP, 1KV/5A, 126MM, BLACK; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Hook; Current Rating:5A; Overall Length:126mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes

CAT III HOOK CLIP, 1KV/5A, 126MM, BLACK; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Hook; Current Rating:5A; Overall Length:126mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AK4383
Product Name Cat Iii Hook Clip, 1Kv/5A, 126Mm, Black; Connector Type Cal Test Electronics
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details