Cal Test Electronics, Inc. Coaxial Cables (RF) CT4442-100

Description
"Cable Assembly Coaxial N-Type to N-Type RG-142B 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type RG-142B 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1768-CT4442-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1768-CT4442-100-ND
Coaxial Cables (RF) 1768-CT4442-100-ND
"Cable Assembly Coaxial N-Type to N-Type RG-142B 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial N-Type to N-Type RG-142B 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Rf Cable Assembly, Test Equipment; Accessory Type Cal Test Electronics - 36AJ5257 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Test Equipment; Accessory Type Cal Test Electronics
36AJ5257
Rf Cable Assembly, Test Equipment; Accessory Type Cal Test Electronics 36AJ5257
RF CABLE ASSEMBLY, TEST EQUIPMENT; Accessory Type:RF Cable Assembly; For Use With:Test Equipment RoHS Compliant: Yes

RF CABLE ASSEMBLY, TEST EQUIPMENT; Accessory Type:RF Cable Assembly; For Use With:Test Equipment RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1768-CT4442-100-ND 36AJ5257
Product Name Coaxial Cables (RF) Rf Cable Assembly, Test Equipment; Accessory Type Cal Test Electronics
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details