Cal Test Electronics, Inc. Test Lead Wire, 3.7Mm, 18Awg, 2M; Jacket Material Cal Test Electronics CT4403

Description
TEST LEAD WIRE, 3.7MM, 18AWG, 2M; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):6.56ft; Reel Length (Metric):2m; Operating Temperature Max:180°C RoHS Compliant: Yes
Description
TEST LEAD WIRE, 3.7MM, 18AWG, 2M; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):6.56ft; Reel Length (Metric):2m; Operating Temperature Max:180°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Wire, 3.7Mm, 18Awg, 2M; Jacket Material Cal Test Electronics - 31AJ9900 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Wire, 3.7Mm, 18Awg, 2M; Jacket Material Cal Test Electronics
31AJ9900
Test Lead Wire, 3.7Mm, 18Awg, 2M; Jacket Material Cal Test Electronics 31AJ9900
TEST LEAD WIRE, 3.7MM, 18AWG, 2M; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):6.56ft; Reel Length (Metric):2m; Operating Temperature Max:180°C RoHS Compliant: Yes

TEST LEAD WIRE, 3.7MM, 18AWG, 2M; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):6.56ft; Reel Length (Metric):2m; Operating Temperature Max:180°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AJ9900
Product Name Test Lead Wire, 3.7Mm, 18Awg, 2M; Jacket Material Cal Test Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details