Cal Test Electronics, Inc. Adapter W/id Ring, 4Mm Inline Fuse, 1A; Gender Cal Test Electronics CT4140A-1.0A

Description
ADAPTER W/ID RING, 4MM INLINE FUSE, 1A; Gender:Plug, Receptacle; Connector Mounting:In-Line; Current Rating:1A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Termination Type:- RoHS Compliant: Yes
Description
ADAPTER W/ID RING, 4MM INLINE FUSE, 1A; Gender:Plug, Receptacle; Connector Mounting:In-Line; Current Rating:1A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Termination Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adapter W/id Ring, 4Mm Inline Fuse, 1A; Gender Cal Test Electronics - 42AH1360 - Newark, An Avnet Company
Chicago, IL, United States
Adapter W/id Ring, 4Mm Inline Fuse, 1A; Gender Cal Test Electronics
42AH1360
Adapter W/id Ring, 4Mm Inline Fuse, 1A; Gender Cal Test Electronics 42AH1360
ADAPTER W/ID RING, 4MM INLINE FUSE, 1A; Gender:Plug, Receptacle; Connector Mounting:In-Line; Current Rating:1A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Termination Type:- RoHS Compliant: Yes

ADAPTER W/ID RING, 4MM INLINE FUSE, 1A; Gender:Plug, Receptacle; Connector Mounting:In-Line; Current Rating:1A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH1360
Product Name Adapter W/id Ring, 4Mm Inline Fuse, 1A; Gender Cal Test Electronics
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details