Cal Test Electronics, Inc. Adapter W/id Ring, 4Mm Inline Fuse, 0.5A; Gender Cal Test Electronics CT4140A-0.5A

Description
ADAPTER W/ID RING, 4MM INLINE FUSE, 0.5A; Gender:Plug, Receptacle; Connector Mounting:In-Line; Current Rating:500mA; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Termination Type:- RoHS Compliant: Yes
Description
ADAPTER W/ID RING, 4MM INLINE FUSE, 0.5A; Gender:Plug, Receptacle; Connector Mounting:In-Line; Current Rating:500mA; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Termination Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adapter W/id Ring, 4Mm Inline Fuse, 0.5A; Gender Cal Test Electronics - 42AH1359 - Newark, An Avnet Company
Chicago, IL, United States
Adapter W/id Ring, 4Mm Inline Fuse, 0.5A; Gender Cal Test Electronics
42AH1359
Adapter W/id Ring, 4Mm Inline Fuse, 0.5A; Gender Cal Test Electronics 42AH1359
ADAPTER W/ID RING, 4MM INLINE FUSE, 0.5A; Gender:Plug, Receptacle; Connector Mounting:In-Line; Current Rating:500mA; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Termination Type:- RoHS Compliant: Yes

ADAPTER W/ID RING, 4MM INLINE FUSE, 0.5A; Gender:Plug, Receptacle; Connector Mounting:In-Line; Current Rating:500mA; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH1359
Product Name Adapter W/id Ring, 4Mm Inline Fuse, 0.5A; Gender Cal Test Electronics
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details