Cal Test Electronics, Inc. Fuses CT4049-1.5A

Description
FUSE CERM 1.5A 1KVAC 1KVDC 3AB
Request a Quote Datasheet
Description
FUSE CERM 1.5A 1KVAC 1KVDC 3AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 1768-CT4049-1.5A-ND - DigiKey
Thief River Falls, MN, United States
FUSE CERM 1.5A 1KVAC 1KVDC 3AB

FUSE CERM 1.5A 1KVAC 1KVDC 3AB

Buy Now Datasheet
Cartridge Fuse, Very Fast Act, 1.5A, 1Kv; Blow Characteristic Cal Test Electronics - 78AH3392 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Act, 1.5A, 1Kv; Blow Characteristic Cal Test Electronics
78AH3392
Cartridge Fuse, Very Fast Act, 1.5A, 1Kv; Blow Characteristic Cal Test Electronics 78AH3392
CARTRIDGE FUSE, VERY FAST ACT, 1.5A, 1KV; Blow Characteristic:Very Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:1kV; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:CT4049 Series RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACT, 1.5A, 1KV; Blow Characteristic:Very Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:1kV; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:CT4049 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses CT4049-1.5A
FUSE CERM 1.5A 1KVAC 1KVDC 3AB

FUSE CERM 1.5A 1KVAC 1KVDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1768-CT4049-1.5A-ND 78AH3392 CT4049-1.5A
Product Name Fuses Cartridge Fuse, Very Fast Act, 1.5A, 1Kv; Blow Characteristic Cal Test Electronics Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50000 amps 50000 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details