Cal Test Electronics, Inc. Test Lead, 60A, 2M W/spade Lug; Test Connector Type A Cal Test Electronics CT4043-200

Description
TEST LEAD, 60A, 2M W/SPADE LUG; Test Connector Type A:Spade Lugs x2; Test Connector Type B:Spade Lugs x2; Voltage Rating:-; Current Rating:60A; Insulator Colour:Black, Red; Lead Length - Metric:2m; Lead Length - Imperial:78.74" RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 60A, 2M W/SPADE LUG; Test Connector Type A:Spade Lugs x2; Test Connector Type B:Spade Lugs x2; Voltage Rating:-; Current Rating:60A; Insulator Colour:Black, Red; Lead Length - Metric:2m; Lead Length - Imperial:78.74" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 60A, 2M W/spade Lug; Test Connector Type A Cal Test Electronics - 78AH3389 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 60A, 2M W/spade Lug; Test Connector Type A Cal Test Electronics
78AH3389
Test Lead, 60A, 2M W/spade Lug; Test Connector Type A Cal Test Electronics 78AH3389
TEST LEAD, 60A, 2M W/SPADE LUG; Test Connector Type A:Spade Lugs x2; Test Connector Type B:Spade Lugs x2; Voltage Rating:-; Current Rating:60A; Insulator Colour:Black, Red; Lead Length - Metric:2m; Lead Length - Imperial:78.74" RoHS Compliant: Yes

TEST LEAD, 60A, 2M W/SPADE LUG; Test Connector Type A:Spade Lugs x2; Test Connector Type B:Spade Lugs x2; Voltage Rating:-; Current Rating:60A; Insulator Colour:Black, Red; Lead Length - Metric:2m; Lead Length - Imperial:78.74" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 78AH3389
Product Name Test Lead, 60A, 2M W/spade Lug; Test Connector Type A Cal Test Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Long Handle Probe to 0.080″ Stacking Pin Plug, 18 AWG PVC Test Lead - 60240 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details